2.25MHz 400mA Step-Down Converter with Selectable VOUT 6-SON -40 to 85
Buck Switching Regulator IC Positive Programmable 0.9V, 1.15V 1 Output 400mA 6-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034387-TPS62270DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.9V, 1.15V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG BUCK PROG 400MA 6SON
IC REG BUCK PROG 400MA 6SON
IC REG BUCK PROG 400MA 6SON
Buck Switching Regulator IC Positive Programmable 0.9V, 1.15V 1 Output 400mA 6-WDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62270DRVR | 296-23427-2-ND | 034387-TPS62270DRVR | TPS62270DRVR | TPS62270DRVR | TPS62270DRVR | TPS62270DRVR |
| Product Name | TPS62270 2.25MHz 400mA Step-Down Converter with Selectable VOUT | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62270DRVR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Programmable | Fixed; Programmable | |||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 1.15 volts | 0.9000 to 1.15 volts | 0.9000 to 1.15 volts | 0.9000 volts | 0.9000 volts | 0.9000 to ? volts |