The TPS62263 is a 2.25-MHz synchronous step-down DC/DC converter providing up to 600 mA output current with a 2-V to 6-V input voltage range. It is available in a 6-pin 2-mm × 2-mm × 0.8-mm WSON package and operates over a free air temperature range of -40°C to 85°C. The device features power save mode for light loads, 100% duty cycle for low dropout, and a fixed output voltage of 2.5 V. Quiescent current is typically 15 μA, and shutdown current is less than 1 μA.
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 6-WDFN Exposed Pad
IC REG BUCK 2.5V 600MA 6SON
IC REG BUCK 2.5V 600MA 6WSON
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62263DRVR | 296-23303-2-ND | TPS62263DRVR | TPS62263DRVR | TPS62263DRVR |
| Product Name | TPS62263 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts |