3MHz, 1.6A Step-Down Converter in 2x2mm SON Package, Vout=1.8V 8-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272836-TPS62061DSGR
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1.6A
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.8V
Switching Frequency: 3MHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 6V
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.6A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.6A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.6A 8-WFDFN Exposed Pad
IC REG BUCK 1.8V 1.6A 8WSON
IC REG BUCK 1.8V 1.6A 8WSON
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.6A 8-WFDFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62061DSGR | 1272836-TPS62061DSGR | 296-TPS62061DSGRDKR-ND | TPS62061DSGR | TPS62061DSGR | TPS62061DSGR |
| Product Name | TPS62061 3MHz, 1.6A Step-Down Converter in 2x2mm SON Package, Vout=1.8V | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62061DSGR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts |