Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 500mA 6-UFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 852956-TPS62236DRYR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS62236
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK 1.85V 500MA 6SON
IC REG BUCK 1.85V 500MA 6SON
IC REG BUCK 1.85V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 500mA 6-UFDFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62236DRYRTR-ND | 852956-TPS62236DRYR | TPS62236DRYR | TPS62236DRYR | TPS62236DRYR | TPS62236DRYR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62236DRYR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN | Other; Reel - TR | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 to ? volts |