4A Processor Supply with I2C Compatible Interface and Remote Sense 16-DSBGA -40 to 85
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (0.96V, 1.4V) 1 Output 2.5A 16-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (0.96V, 1.4V) 1 Output 2.5A 16-UFBGA, DSBGA
IC REG BUCK ADJ 2.5A 16DSBGA
IC REG BCK ADJ/PROG 2.5A 16DSBGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62366BYZHR | 296-34862-2-ND | TPS62366BYZHR | TPS62366BYZHR | TPS62366BYZHR |
| Product Name | TPS62366B 4A Processor Supply with I2C Compatible Interface and Remote Sense | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; DSBGA | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.5000 to 1.77 volts | 0.5000 to 1.77 volts | 0.5000 to 1.77 volts | 0.5000 volts | |
| IOUT | 4 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |