Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS6208833YFPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317608-TPS6208833YF PT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Current - Output: 3A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 4MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 6-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS6208833YFPT-ND,29 6-52015-6,296-52015- 1,296-52015-2 Base Product Number: TPS6208833 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317608-TPS6208833YF PT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Current - Output: 3A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 4MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 6-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS6208833YFPT-ND,29 6-52015-6,296-52015- 1,296-52015-2 Base Product Number: TPS6208833 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317608-TPS6208833YFPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317608-TPS6208833YFPT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317608-TPS6208833YFPT
Manufacturer: Texas Instruments Win Source Part Number: 1317608-TPS6208833YF PT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Current - Output: 3A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 4MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 6-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS6208833YFPT-ND,29 6-52015-6,296-52015- 1,296-52015-2 Base Product Number: TPS6208833 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317608-TPS6208833YFPT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS6208833YFPT-ND,296-52015-6,296-52015-1,296-52015-2
Base Product Number: TPS6208833
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-52015-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-52015-2-ND
Voltage Regulators - DC DC Switching Regulators 296-52015-2-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 6-XFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-52015-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-52015-1-ND
Voltage Regulators - DC DC Switching Regulators 296-52015-1-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 6-XFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-52015-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-52015-6-ND
Voltage Regulators - DC DC Switching Regulators 296-52015-6-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 6-XFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS6208833YFPT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS6208833YFPT
Voltage Regulators - DC DC Switching Regulators TPS6208833YFPT
IC REG BUCK 3.3V 3A 6DSBGA

IC REG BUCK 3.3V 3A 6DSBGA

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS6208833YFPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS6208833YFPT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS6208833YFPT
IC REG BUCK 3.3V 3A 6DSBGA

IC REG BUCK 3.3V 3A 6DSBGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS6208833YFPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS6208833YFPT
Voltage Regulators - DC DC Switching Regulators TPS6208833YFPT
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 6-XFBGA, DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS6208833YFPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS6208833YFPT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS6208833YFPT
IC REG BUCK 3.3V 3A 6DSBGA

IC REG BUCK 3.3V 3A 6DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS6208833YFPT
Switching Voltage Regulators TPS6208833YFPT
Switching Voltage Regulators 2.4V-5.5V input, tiny 6-pin 3A step-down converter in 1.2-mm x 0.8-mm WCSP 6-DSBGA -40 to 125

Switching Voltage Regulators 2.4V-5.5V input, tiny 6-pin 3A step-down converter in 1.2-mm x 0.8-mm WCSP 6-DSBGA -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1317608-TPS6208833YFPT 296-52015-2-ND TPS6208833YFPT TPS6208833YFPT TPS6208833YFPT TPS6208833YFPT TPS6208833YFPT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; 6-XFBGA, DSBGA Other; 6-XFBGA, DSBGA Other; 6-XFBGA, DSBGA Other; 6-XFBGA, DSBGA
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 4000 kHz 4000 kHz 4000 kHz 4000 kHz 4000 kHz 4000 kHz
Unlock Full Specs
to access all available technical data