Buck Switching Regulator IC Positive Fixed 2.25V 1 Output 500mA 6-UFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 213402-TPS62238DRYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS62238
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.25V
Minimum Input Voltage: 2.05V
Alternative Parts (Cross-Reference): MAX8640YELT19+; MAX8640YEXT18+W; MAX8640YEXT25-T;
Introduction Date: October 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 2.25V 1 Output 500mA 6-UFDFN
Switching Regulator IC Output
IC REG BUCK 2.25V 500MA 6SON
IC REG BUCK 2.25V 500MA 6SON
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62238DRYR-ND | 213402-TPS62238DRYR | TPS62238DRYR | TPS62238DRYR | TPS62238DRYR | TPS62238DRYR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62238DRYR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN | Other; 6-SON (1.45x1) | Other; 6-UFDFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.25 volts | 2.25 volts | 2.25 to ? volts | 2.25 volts |