3 MHz Ultra Small Step Down Converter with DCS-Control in 1x1.5 SON Package 6-SON -40 to 85
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 6-UFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 213400-TPS62230DRYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Minimum Input Voltage: 2.05V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC REG BUCK 2.5V 500MA 6SON
IC REG BUCK 2.5V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 6-UFDFN
IC REG BUCK 2.5V 500MA 6SON
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62230DRYR | 296-46473-2-ND | 213400-TPS62230DRYR | TPS62230DRYR | TPS62230DRYR | TPS62230DRYR | TPS62230DRYR |
| Product Name | TPS62230 3 MHz Ultra Small Step Down Converter with DCS-Control in 1x1.5 SON Package | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62230DRYR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SON | Other; 6-UFDFN | Other; 6-SON (1.45x1) | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts |