Texas Instruments TPS62227 1.2-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62227DDCTG4

Description
1.2-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote
Description
1.2-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62227 is a 1.2-V fixed-output, 400-mA synchronous step-down converter in a 5-pin thin SOT-23 (DDC) package, designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It operates from a 2.5-V to 6-V input voltage range with a fixed switching frequency of 1.25 MHz and achieves up to 95% efficiency. The device features a typical quiescent current of 15 µA in power-save mode and supports 100% duty cycle for low-dropout operation. The operating junction temperature range is -40°C to 125°C, and ambient temperature range is -40°C to 85°C. The package has a thermal resistance of 250°C/W and a power dissipation rating of 220 mW at 70°C.

Datasheet Summary
Powered by GS/AI

The TPS62227 is a 1.2-V fixed-output, 400-mA synchronous step-down converter in a 5-pin thin SOT-23 (DDC) package, designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It operates from a 2.5-V to 6-V input voltage range with a fixed switching frequency of 1.25 MHz and achieves up to 95% efficiency. The device features a typical quiescent current of 15 µA in power-save mode and supports 100% duty cycle for low-dropout operation. The operating junction temperature range is -40°C to 125°C, and ambient temperature range is -40°C to 85°C. The package has a thermal resistance of 250°C/W and a power dissipation rating of 220 mW at 70°C.

Suppliers

Company
Product
Description
Supplier Links
TPS62227 1.2-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 - TPS62227DDCTG4 - Texas Instruments
Dallas, TX, United States
TPS62227 1.2-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23
TPS62227DDCTG4
TPS62227 1.2-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62227DDCTG4
1.2-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

1.2-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.2V 0.4A Voltage Regulator IC
739-TPS62227DDCTG4
1.2V 0.4A Voltage Regulator IC 739-TPS62227DDCTG4
IC REG BCK 1.2V 0.4A SYNC TSOT23 Product overview: TPS62227DDCTG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 0.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.4A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62227DDCTG4 can be used for catalog matching and distributor lookup.

IC REG BCK 1.2V 0.4A SYNC TSOT23 Product overview: TPS62227DDCTG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 0.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.4A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62227DDCTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62227DDCTG4 - 1112361-TPS62227DDCTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62227DDCTG4
1112361-TPS62227DDCTG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62227DDCTG4 1112361-TPS62227DDCTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112361-TPS62227DDCT G4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112361-TPS62227DDCTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62227DDCTG4 739-TPS62227DDCTG4 1112361-TPS62227DDCTG4
Product Name TPS62227 1.2-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 1.2V 0.4A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62227DDCTG4
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data