4A Processor Supply with I2C Compatible Interface and Remote Sense 16-DSBGA -40 to 85
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (0.96V, 1.4V) 1 Output 2.5A 16-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (0.96V, 1.4V) 1 Output 2.5A 16-UFBGA, DSBGA
4A DC/DC Controller, 2.5-5.5V In, 1.77V Out, I2C, 1-Out, SM Product overview: TPS62366BYZHT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 5.5V, 1.77V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, 5.5V, 1.77V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62366BYZHT can be used for catalog matching and distributor lookup.
IC REG BCK ADJ/PROG 2.5A 16DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (0.96V, 1.4V) 1 Output 2.5A 16-UFBGA, DSBGA
IC REG BUCK ADJ 2.5A 16DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62366BYZHT | 296-TPS62366BYZHTTR-ND | 739-TPS62366BYZHT | TPS62366BYZHT | TPS62366BYZHT | TPS62366BYZHT |
| Product Name | TPS62366B 4A Processor Supply with I2C Compatible Interface and Remote Sense | Voltage Regulators - DC DC Switching Regulators | 4A 5.5V 1.77V Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; DSBGA | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 1.77 volts | 0.5000 to 1.77 volts | 1.77 volts | 0.5000 to 1.77 volts | 0.5000 volts | |
| IOUT | 4 amps | 2.5 amps | 4 amps | 2.5 amps | 2.5 amps | 2.5 amps |