Texas Instruments TPS62172 3?17V 0.5A Step-Down Converter in 2x2 QFN package TPS62172DSGT

Description
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85
Request a Quote Datasheet
Description
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62172 3?17V 0.5A Step-Down Converter in 2x2 QFN package - TPS62172DSGT - Texas Instruments
Dallas, TX, United States
TPS62172 3?17V 0.5A Step-Down Converter in 2x2 QFN package
TPS62172DSGT
TPS62172 3?17V 0.5A Step-Down Converter in 2x2 QFN package TPS62172DSGT
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85

3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85

Buy Now Datasheet
Switching Regulators - 8256958P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8256958P
Switching Regulators 8256958P
Texas Instruments TPS62172DSGT

Texas Instruments TPS62172DSGT

Supplier's Site
Switching Regulators - 8256958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8256958
Switching Regulators 8256958
Texas Instruments TPS62172DSGT

Texas Instruments TPS62172DSGT

Supplier's Site
Switching Regulators - 1219752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1219752
Switching Regulators 1219752
Texas Instruments TPS62172DSGT

Texas Instruments TPS62172DSGT

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-29879-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29879-1-ND
Voltage Regulators - DC DC Switching Regulators 296-29879-1-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29879-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29879-2-ND
Voltage Regulators - DC DC Switching Regulators 296-29879-2-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29879-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29879-6-ND
Voltage Regulators - DC DC Switching Regulators 296-29879-6-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62172DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62172DSGT
Voltage Regulators - DC DC Switching Regulators TPS62172DSGT
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62172DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62172DSGT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62172DSGT
IC REG BUCK 3.3V 500MA 8WSON

IC REG BUCK 3.3V 500MA 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62172DSGT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62172DSGT
Voltage Regulators - DC DC Switching Regulators TPS62172DSGT
IC REG BUCK 3.3V 500MA 8WSON

IC REG BUCK 3.3V 500MA 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62172DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62172DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62172DSGT
IC REG BUCK 3.3V 500MA 8WSON

IC REG BUCK 3.3V 500MA 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62172DSGT 8256958P 8256958 296-29879-1-ND TPS62172DSGT TPS62172DSGT TPS62172DSGT TPS62172DSGT
Product Name TPS62172 3?17V 0.5A Step-Down Converter in 2x2 QFN package Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck; Boost Buck Buck
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; WSON Other; Wson Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data