Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Buck Switching Regulator IC Positive Programmable (Fixed) 1.1V, 1.575V (1.8V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable (Fixed) 1.1V, 1.575V (1.8V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable (Fixed) 1.1V, 1.575V (1.8V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 055735-TPS62401DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable (Fixed)
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 400mA, 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.1V, 1.575V (1.8V)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC REG BUCK PROG/1.8V DL 10SON
IC REG BUCK PROG DL 10VSON
Buck Switching Regulator IC Positive Programmable (Fixed) 1.1V, 1.575V (1.8V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62401DRCT | 296-TPS62401DRCT-ND | 055735-TPS62401DRCT | TPS62401DRCT | TPS62401DRCT | TPS62401DRCT |
| Product Name | TPS62401 Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62401DRCT | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Programmable (Fixed) | Fixed; Programmable (Fixed) | ||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.1 to 1.57 volts | 1.1 to 1.57 volts | 1.1 to 1.8 volts | 1.1 volts | 1.1 to ? volts |