Texas Instruments TPS62303 1.8V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale TPS62303DRCR

Description
1.8V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
Request a Quote Datasheet
Description
1.8V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62303 1.8V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale - TPS62303DRCR - Texas Instruments
Dallas, TX, United States
TPS62303 1.8V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale
TPS62303DRCR
TPS62303 1.8V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale TPS62303DRCR
1.8V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85

1.8V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62303DRCR - 034394-TPS62303DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62303DRCR
034394-TPS62303DRCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62303DRCR 034394-TPS62303DRCR
Manufacturer: Texas Instruments Win Source Part Number: 034394-TPS62303DRCR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034394-TPS62303DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-18983-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-18983-6-ND
Voltage Regulators - DC DC Switching Regulators 296-18983-6-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-18983-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-18983-2-ND
Voltage Regulators - DC DC Switching Regulators 296-18983-2-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-18983-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-18983-1-ND
Voltage Regulators - DC DC Switching Regulators 296-18983-1-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62303DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62303DRCR
Voltage Regulators - DC DC Switching Regulators TPS62303DRCR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 10-VFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62303DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62303DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62303DRCR
IC REG BUCK 1.8V 500MA 10VSON

IC REG BUCK 1.8V 500MA 10VSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62303DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62303DRCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62303DRCR
IC REG BUCK 1.8V 500MA 10VSON

IC REG BUCK 1.8V 500MA 10VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62303DRCR 034394-TPS62303DRCR 296-18983-6-ND TPS62303DRCR TPS62303DRCR TPS62303DRCR
Product Name TPS62303 1.8V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62303DRCR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,VSON Other; 10-VSON (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22676TJ-ADJ/J7002452 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - LM22672MRX-5.0S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers