The TPS62410DRCRG4 is a dual step-down DC-DC converter capable of delivering two independent output voltage rails, each providing up to 800 mA of current. It operates with a fixed frequency of 2.25 MHz and supports an input voltage range from 2.5 V to 6 V, making it suitable for battery-powered applications such as smartphones and portable media players. The output voltage can be adjusted from 0.6 V to the input voltage, allowing for flexibility in design. This converter features a 1-Wire EasyScale,Ñ¢ interface for dynamic output voltage adjustment, which is beneficial for applications requiring voltage scaling. It also includes a power-save mode for improved efficiency at light load currents, achieving efficiencies of up to 95%. The device has a low quiescent current of 32 OºA and operates over a temperature range of -40°C to 85°C. The TPS62410 is packaged in a compact 10-pin VSON (3 mm x 3 mm) format, facilitating space-constrained designs.
2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272921-TPS62410DRCR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 6V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TPS62410
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 2.25MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 6V
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 800mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 800MA DL 10VSON
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 800mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 800MA DL 10VSON
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62410DRCRG4 | 1272921-TPS62410DRCRG4 | TPS62410DRCRG4-ND | TPS62410DRCRG4 | TPS62410DRCRG4 | TPS62410DRCRG4 |
| Product Name | TPS62410 2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62410DRCRG4 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 6 volts | 6 volts | 0.6000 to 6 volts | 0.6000 volts | 0.6000 to 6 volts |