Processor Core Supply with I2C Compatible Interface and Remote Sense 16-DSBGA -40 to 85
3A DC/DC Controller, 2.5-5.5V In, 0.5-1.77V Out, I2C, Remote Sense Product overview: TPS62363YZHT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 5.5V, 1.77V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5.5V, 1.77V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62363YZHT can be used for catalog matching and distributor lookup.
Switching Regulator, Voltage-mode, 3A, 2500kHz Switching Freq-Max, PBGA16
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1V, 1.2V, 1.36V, 1.5V) 1 Output 2.5A 16-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1V, 1.2V, 1.36V, 1.5V) 1 Output 2.5A 16-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1V, 1.2V, 1.36V, 1.5V) 1 Output 2.5A 16-UFBGA, DSBGA
IC REG BUCK ADJ 2.5A 16DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1V, 1.2V, 1.36V, 1.5V) 1 Output 2.5A 16-UFBGA, DSBGA
IC REG BCK ADJ/PROG 2.5A 16DSBGA
IC REG BCK ADJ/PROG 2.5A 16DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62363YZHT | 739-TPS62363YZHT | TPS62363YZHT | 296-TPS62363YZHTDKR-ND | TPS62363YZHT | TPS62363YZHT | TPS62363YZHT | TPS62363YZHT |
| Product Name | TPS62363 Processor Core Supply with I2C Compatible Interface and Remote Sense | 3A 5.5V 1.77V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable (Programmable) | |||
| Package Type | Other; DSBGA | Other; DSBGA16 | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 0.5000 to 1.77 volts | 1.77 volts | 0.5000 to 1.77 volts | 0.5000 volts | 0.5000 to 1.77 volts | 0.5000 volts |