Texas Instruments TPS62171 3?17V 0.5A Step-Down Converter in 2x2 QFN package TPS62171DSGT

Description
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85
Request a Quote Datasheet
Description
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62171 3?17V 0.5A Step-Down Converter in 2x2 QFN package - TPS62171DSGT - Texas Instruments
Dallas, TX, United States
TPS62171 3?17V 0.5A Step-Down Converter in 2x2 QFN package
TPS62171DSGT
TPS62171 3?17V 0.5A Step-Down Converter in 2x2 QFN package TPS62171DSGT
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85

3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29878-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29878-2-ND
Voltage Regulators - DC DC Switching Regulators 296-29878-2-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29878-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29878-1-ND
Voltage Regulators - DC DC Switching Regulators 296-29878-1-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29878-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29878-6-ND
Voltage Regulators - DC DC Switching Regulators 296-29878-6-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62171DSGT - 809058-TPS62171DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62171DSGT
809058-TPS62171DSGT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62171DSGT 809058-TPS62171DSGT
Manufacturer: Texas Instruments Win Source Part Number: 809058-TPS62171DSGT Packaging: Reel Mounting Style: SMD Current - Output: 500mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 1.8V Synchronous Rectifier: Yes Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 17V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Part Number Series: TPS62171

Manufacturer: Texas Instruments
Win Source Part Number: 809058-TPS62171DSGT
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 17V
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Part Number Series: TPS62171

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62171DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62171DSGT
Voltage Regulators - DC DC Switching Regulators TPS62171DSGT
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62171DSGT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62171DSGT
Voltage Regulators - DC DC Switching Regulators TPS62171DSGT
IC REG BUCK 1.8V 500MA 8WSON

IC REG BUCK 1.8V 500MA 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62171DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62171DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62171DSGT
IC REG BUCK 1.8V 500MA 8WSON

IC REG BUCK 1.8V 500MA 8WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62171DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62171DSGT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62171DSGT
IC REG BUCK 1.8V 500MA 8WSON

IC REG BUCK 1.8V 500MA 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62171DSGT 296-29878-2-ND 809058-TPS62171DSGT TPS62171DSGT TPS62171DSGT TPS62171DSGT TPS62171DSGT
Product Name TPS62171 3?17V 0.5A Step-Down Converter in 2x2 QFN package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62171DSGT Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; WSON Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data