Texas Instruments TPS62203-DIE 3.3-V Output, 300-mA, 95% Efficient Step-Down Converter TPS62203TDE2

Description
3.3-V Output, 300-mA, 95% Efficient Step-Down Converter 0-
Request a Quote Datasheet
Description
3.3-V Output, 300-mA, 95% Efficient Step-Down Converter 0-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS62203-DIE 3.3-V Output, 300-mA, 95% Efficient Step-Down Converter
TPS62203TDE2
TPS62203-DIE 3.3-V Output, 300-mA, 95% Efficient Step-Down Converter TPS62203TDE2
3.3-V Output, 300-mA, 95% Efficient Step-Down Converter 0-

3.3-V Output, 300-mA, 95% Efficient Step-Down Converter 0-

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62203TDE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62203TDE2
IC REG BUCK 3.3V 300MA DIE

IC REG BUCK 3.3V 300MA DIE

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62203TDE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62203TDE2
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62203TDE2
IC REG BUCK 3.3V 300MA DIE

IC REG BUCK 3.3V 300MA DIE

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62203TDE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62203TDE2
Voltage Regulators - DC DC Switching Regulators TPS62203TDE2
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA Die

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA Die

Buy Now

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62203TDE2 TPS62203TDE2 TPS62203TDE2 TPS62203TDE2
Product Name TPS62203-DIE 3.3-V Output, 300-mA, 95% Efficient Step-Down Converter Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Life Cycle Stage Last Shipments Active
Output Voltage 3.3 volts 3.3 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
fsw 1000 kHz 1000 kHz 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20124QMHX/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
2 suppliers
LM20242 4.5-36V, 2A Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20242MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
LM20125 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20125MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
TPS65251 PMU with 3 DC/DC Converters, up to 18Vin - 905-6525100 - Texas Instruments
Specs
Package Type Other; VQFN
Output Voltage 0.8000 to 18 volts
IOUT 3 amps
View Details
5 suppliers