Texas Instruments TPS62056 3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 TPS62056DGSG4

Description
3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62056 3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 - TPS62056DGSG4 - Texas Instruments
Dallas, TX, United States
TPS62056 3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10
TPS62056DGSG4
TPS62056 3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 TPS62056DGSG4
3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317686-TPS62056DGSG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317686-TPS62056DGSG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317686-TPS62056DGSG4
Manufacturer: Texas Instruments Win Source Part Number: 1317686-TPS62056DGSG 4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Tube Standard Package: 80 Mounting: Surface Mount Current - Output: 800mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 850kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS62056 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317686-TPS62056DGSG4
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 80
Mounting: Surface Mount
Current - Output: 800mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 850kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TPS62056
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62056DGSG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62056DGSG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62056DGSG4-ND
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62056DGSG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62056DGSG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62056DGSG4
IC REG BUCK 3.3V 800MA 10VSSOP

IC REG BUCK 3.3V 800MA 10VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62056DGSG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62056DGSG4
Voltage Regulators - DC DC Switching Regulators TPS62056DGSG4
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62056DGSG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62056DGSG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62056DGSG4
IC REG BUCK 3.3V 800MA 10VSSOP

IC REG BUCK 3.3V 800MA 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62056DGSG4 1317686-TPS62056DGSG4 TPS62056DGSG4-ND TPS62056DGSG4 TPS62056DGSG4 TPS62056DGSG4
Product Name TPS62056 3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; VSSOP SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20133QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - LM22676TJE-ADJ/J7002453 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
LM20124 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20124MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers