Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS62320DRCRG4 |
| Product Name | TPS62320 Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; DSBGA,VSON |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Output Discharge,Synchronous Rectification |
| Output Voltage | 0.6000 to 5.4 volts |