Texas Instruments TPS62401 Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN TPS62401DRCRG4

Description
Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Request a Quote Datasheet
Description
Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62401 Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN - TPS62401DRCRG4 - Texas Instruments
Dallas, TX, United States
TPS62401 Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN
TPS62401DRCRG4
TPS62401 Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN TPS62401DRCRG4
Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85

Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62401DRCRG4 - 055734-TPS62401DRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62401DRCRG4
055734-TPS62401DRCRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62401DRCRG4 055734-TPS62401DRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 055734-TPS62401DRCRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable (Fixed) Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA, 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.1V, 1.575V (1.8V) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055734-TPS62401DRCRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable (Fixed)
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 400mA, 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.1V, 1.575V (1.8V)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 400mA 600mA 2.25MHz Voltage Regulator IC
739-TPS62401DRCRG4
Dual 400mA 600mA 2.25MHz Voltage Regulator IC 739-TPS62401DRCRG4
Dual 400mA/600mA DC/DC Converter, 2.25MHz, VSON Product overview: TPS62401DRCRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400mA, 600mA, 2.25MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 400mA, 600mA, 2.25MHz, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62401DRCRG4 can be used for catalog matching and distributor lookup.

Dual 400mA/600mA DC/DC Converter, 2.25MHz, VSON Product overview: TPS62401DRCRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400mA, 600mA, 2.25MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 400mA, 600mA, 2.25MHz, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62401DRCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62401DRCRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62401DRCRG4
Voltage Regulators - DC DC Switching Regulators TPS62401DRCRG4
Buck Switching Regulator IC Positive Programmable (Fixed) 1.1V, 1.575V (1.8V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Programmable (Fixed) 1.1V, 1.575V (1.8V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62401DRCRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62401DRCRG4
Voltage Regulators - DC DC Switching Regulators TPS62401DRCRG4
Buck Switching Regulator IC Positive Programmable (Fixed) 1.1V, 1.575V (1.8V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Programmable (Fixed) 1.1V, 1.575V (1.8V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62401DRCRG4 055734-TPS62401DRCRG4 739-TPS62401DRCRG4 TPS62401DRCRG4
Product Name TPS62401 Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62401DRCRG4 Dual 400mA 600mA 2.25MHz Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Programmable (Fixed) Fixed; Adjustable / Variable Fixed; Programmable (Fixed)
Package Type Other; VSON Other; 10-VSON (3x3) Other; VSON Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.1 to 1.57 volts 1.1 to 1.8 volts 1.8 volts 1.1 to ? volts
Unlock Full Specs
to access all available technical data