Texas Instruments TPS62410 2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN TPS62410DRCR

Description
2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Request a Quote Datasheet
Description
2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62410 2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN - TPS62410DRCR - Texas Instruments
Dallas, TX, United States
TPS62410 2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN
TPS62410DRCR
TPS62410 2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN TPS62410DRCR
2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85

2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62410DRCR - 092103-TPS62410DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62410DRCR
092103-TPS62410DRCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62410DRCR 092103-TPS62410DRCR
Manufacturer: Texas Instruments Win Source Part Number: 092103-TPS62410DRCR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 6V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092103-TPS62410DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 800mA 6V Voltage Regulator IC
739-TPS62410DRCR
Dual 800mA 6V Voltage Regulator IC 739-TPS62410DRCR
Dual 800mA DC/DC Controller, 2.5-6V In, 6V Out, 95% Eff, VSON Product overview: TPS62410DRCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 800mA, 6V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62410DRCR can be used for catalog matching and distributor lookup.

Dual 800mA DC/DC Controller, 2.5-6V In, 6V Out, 95% Eff, VSON Product overview: TPS62410DRCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 800mA, 6V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62410DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-25488-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-25488-1-ND
Voltage Regulators - DC DC Switching Regulators 296-25488-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 800mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 800mA 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-25488-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-25488-6-ND
Voltage Regulators - DC DC Switching Regulators 296-25488-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 800mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 800mA 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-25488-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-25488-2-ND
Voltage Regulators - DC DC Switching Regulators 296-25488-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 800mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 800mA 10-VFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62410DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62410DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62410DRCR
IC REG BUCK ADJ 800MA DL 10VSON

IC REG BUCK ADJ 800MA DL 10VSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62410DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62410DRCR
Voltage Regulators - DC DC Switching Regulators TPS62410DRCR
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 800mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 800mA 10-VFDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62410DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62410DRCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62410DRCR
IC REG BUCK ADJ 800MA DL 10VSON

IC REG BUCK ADJ 800MA DL 10VSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62410DRCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62410DRCR
Voltage Regulators - DC DC Switching Regulators TPS62410DRCR
IC REG BUCK ADJ 800MA DL 10VSON

IC REG BUCK ADJ 800MA DL 10VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62410DRCR 092103-TPS62410DRCR 739-TPS62410DRCR 296-25488-1-ND TPS62410DRCR TPS62410DRCR TPS62410DRCR TPS62410DRCR
Product Name TPS62410 2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62410DRCR Dual 800mA 6V Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; VSON Other; 10-VSON (3x3) Other; VSON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs
Output Voltage 0.6000 to 6 volts 0.6000 volts 6 volts 0.6000 to 6 volts 0.6000 volts 0.6000 to 6 volts 0.6000 volts
Unlock Full Specs
to access all available technical data