Adjustable, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.5A 16-VQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 798055-TPS62110RSATG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-VQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.5A
Family Name: TPS62110
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Output Voltage MAX: 16V
Input Voltage MIN: 3.1V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): LT1507CS8#TR; LT1507IS8TR; LT1507IS8#TR; LT1507IS8;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 1.5A 16QFN
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.5A 16-VQFN Exposed Pad
IC REG BUCK ADJ 1.5A 16QFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62110RSATG4 | 296-36009-2-ND | 798055-TPS62110RSATG4 | TPS62110RSATG4 | TPS62110RSATG4 | TPS62110RSATG4 |
| Product Name | TPS62110 Adjustable, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62110RSATG4 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; QFN | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.2 to 16 volts | 1.2 to 16 volts | 1.2 volts | 1.2 to 16 volts | 1.2 volts |