The TPS62080ADSGR is a 1.2-A high-efficiency synchronous step-down converter with DCS-Control™ architecture and Snooze Mode for ultra-low quiescent current, designed for battery-powered portable devices and point-of-load regulation. It operates from a 2.3-V to 6-V input voltage range, features 100% duty cycle for lowest dropout, and includes power-good output, output discharge, short-circuit protection, and thermal shutdown. The device is packaged in a 2-mm × 2-mm 8-pin WSON with thermal pad and is rated for operation from -40°C to 125°C.
1.2A High Efficient Step Down Converter in 2x2mm SON Package 8-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272841-TPS62080ADSG
Series: DCS-Control
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.2A
Family Name: TPS62080A
Output Voltage: 0.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (2x2)
Output Voltage MAX: 4V
Input Voltage MIN: 2.3V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): MAX1927REUB-T; MAX1820XEUB-T; MAX8508ETE+T;
Introduction Date: March 22, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
IC REG BUCK ADJ 1.2A 8WSON
IC REG BUCK ADJ 1.2A 8WSON
IC REG BUCK ADJ 1.2A 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62080ADSGR | 1272841-TPS62080ADSGR | 296-36820-6-ND | TPS62080ADSGR | TPS62080ADSGR | TPS62080ADSGR | TPS62080ADSGR |
| Product Name | TPS62080A 1.2A High Efficient Step Down Converter in 2x2mm SON Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62080ADSGR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 4 volts | 0.5000 volts | 0.5000 to 4 volts | 0.5000 to 4 volts | 0.5000 volts | 0.5000 volts |