Texas Instruments TPS62161 3V-17V 1A Step-Down Converters with DCS-Control? TPS62161DSGT

Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85
Request a Quote
Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62161DSGT is a 3-V to 17-V, 1-A synchronous step-down DC/DC converter with DCS-Control™ topology, available in an 8-pin WSON package measuring 2.00 mm × 2.00 mm. It supports adjustable output voltages from 0.9 V to 6 V, operates with a switching frequency of typically 2.25 MHz, and draws a typical quiescent current of 17 μA in power save mode. The device includes power good output, 100% duty cycle mode, short-circuit protection, and over-temperature protection. It is rated for operation from -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

The TPS62161DSGT is a 3-V to 17-V, 1-A synchronous step-down DC/DC converter with DCS-Control™ topology, available in an 8-pin WSON package measuring 2.00 mm × 2.00 mm. It supports adjustable output voltages from 0.9 V to 6 V, operates with a switching frequency of typically 2.25 MHz, and draws a typical quiescent current of 17 μA in power save mode. The device includes power good output, 100% duty cycle mode, short-circuit protection, and over-temperature protection. It is rated for operation from -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
TPS62161 3V-17V 1A Step-Down Converters with DCS-Control? - TPS62161DSGT - Texas Instruments
Dallas, TX, United States
TPS62161 3V-17V 1A Step-Down Converters with DCS-Control?
TPS62161DSGT
TPS62161 3V-17V 1A Step-Down Converters with DCS-Control? TPS62161DSGT
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85

3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62161DSGT - 1112337-TPS62161DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62161DSGT
1112337-TPS62161DSGT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62161DSGT 1112337-TPS62161DSGT
Manufacturer: Texas Instruments Win Source Part Number: 1112337-TPS62161DSGT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (2x2) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112337-TPS62161DSGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62161DSGTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62161DSGTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62161DSGTTR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62161DSGTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62161DSGTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62161DSGTCT-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62161DSGTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62161DSGTDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62161DSGTDKR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62161DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62161DSGT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62161DSGT
IC REG BUCK 1.8V 1A 8WSON

IC REG BUCK 1.8V 1A 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62161DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62161DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62161DSGT
IC REG BUCK 1.8V 1A 8WSON

IC REG BUCK 1.8V 1A 8WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62161DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62161DSGT
Voltage Regulators - DC DC Switching Regulators TPS62161DSGT
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62161DSGT 1112337-TPS62161DSGT 296-TPS62161DSGTTR-ND TPS62161DSGT TPS62161DSGT TPS62161DSGT
Product Name TPS62161 3V-17V 1A Step-Down Converters with DCS-Control? PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62161DSGT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; WSON Other; 8-WSON (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data