Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 3A 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 3A 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 3A 6-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1317597-TPS62088YFPT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 4MHz
Voltage - Output (Max): 4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47960-1,296-4796
Base Product Number: TPS62088
RoHS Status: ROHS3 Compliant
Switching Voltage Regulators 2.4V-5.5V input, tiny 6-pin 3A step-down converter in 1.2-mm x 0.8-mm WCSP 6-DSBGA -40 to 125
IC REG BUCK 0.6V 3A 6DSBGA
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 3A 6-XFBGA, DSBGA
IC REG BUCK 0.6V 3A 6DSBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47960-2-ND | 1317597-TPS62088YFPT | TPS62088YFPT | TPS62088YFPT | TPS62088YFPT | TPS62088YFPT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 4 volts | 0.6000 volts | 0.6000 to 4 volts | 0.6000 volts |