Texas Instruments TPS62223 2.3-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62223DDCT

Description
2.3-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote
Description
2.3-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62223DDCT is a 400-mA, 1.25-MHz synchronous step-down converter in a 5-pin Thin-SOT23 package, designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It provides a fixed 2.3-V output voltage with an input voltage range of 2.7 V to 6 V and operates with a typical quiescent current of 15 µA. The device supports 100% duty cycle for low-dropout operation and enters power-save mode at light loads to maintain high efficiency across the load range. It is rated for an operating junction temperature from -40°C to 125°C and an ambient temperature range of -40°C to 85°C. The package is thermally rated for 400 mW at 25°C with a derating of 4 mW/°C and has a thermal resistance of 250°C/W.

Datasheet Summary
Powered by GS/AI

The TPS62223DDCT is a 400-mA, 1.25-MHz synchronous step-down converter in a 5-pin Thin-SOT23 package, designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It provides a fixed 2.3-V output voltage with an input voltage range of 2.7 V to 6 V and operates with a typical quiescent current of 15 µA. The device supports 100% duty cycle for low-dropout operation and enters power-save mode at light loads to maintain high efficiency across the load range. It is rated for an operating junction temperature from -40°C to 125°C and an ambient temperature range of -40°C to 85°C. The package is thermally rated for 400 mW at 25°C with a derating of 4 mW/°C and has a thermal resistance of 250°C/W.

Suppliers

Company
Product
Description
Supplier Links
TPS62223 2.3-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 - TPS62223DDCT - Texas Instruments
Dallas, TX, United States
TPS62223 2.3-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23
TPS62223DDCT
TPS62223 2.3-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62223DDCT
2.3-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

2.3-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62223DDCT - 798068-TPS62223DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62223DDCT
798068-TPS62223DDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62223DDCT 798068-TPS62223DDCT
Manufacturer: Texas Instruments Win Source Part Number: 798068-TPS62223DDCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 400mA Family Name: TPS62223 Output Voltage: 2.3V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Input Voltage MIN: 2.5V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): RT8009-25PB; RT8009-25GB; XC9236B26CER-G; XC9235A25CER-G ; Introduction Date: April 10, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798068-TPS62223DDCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 400mA
Family Name: TPS62223
Output Voltage: 2.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): RT8009-25PB; RT8009-25GB; XC9236B26CER-G; XC9235A25CER-G ;
Introduction Date: April 10, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS62223DDCT - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.4A, 1850kHz Switching Freq-Max, PDSO5

Switching Regulator, Voltage-mode, 0.4A, 1850kHz Switching Freq-Max, PDSO5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62223DDCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62223DDCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62223DDCT-ND
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62223DDDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62223DDDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62223DDDKR-ND
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62223DDCTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62223DDCTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62223DDCTTR-ND
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62223DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62223DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62223DDCT
IC REG BUCK 2.3V 400MA SOT23-5

IC REG BUCK 2.3V 400MA SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62223DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62223DDCT
Voltage Regulators - DC DC Switching Regulators TPS62223DDCT
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62223DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62223DDCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62223DDCT
IC REG BUCK 2.3V 400MA SOT23-5

IC REG BUCK 2.3V 400MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62223DDCT 798068-TPS62223DDCT TPS62223DDCT 296-TPS62223DDCT-ND TPS62223DDCT TPS62223DDCT TPS62223DDCT
Product Name TPS62223 2.3-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62223DDCT Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 2.3 volts 2.3 volts 2.3 volts 2.3 volts 2.3 to ? volts
Unlock Full Specs
to access all available technical data