Texas Instruments TPS62160-Q1 3V-17V 1A Automotive Step-Down Converters in 2x2SON TPS62160QDSGRQ1

Description
3V-17V 1A Automotive Step-Down Converters in 2x2SON 8-WSON -40 to 125
Request a Quote
Description
3V-17V 1A Automotive Step-Down Converters in 2x2SON 8-WSON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62160QDSGRQ1 is an automotive-qualified, synchronous step-down DC-DC converter optimized for high power density applications, operating from a 3-V to 17-V input voltage range with up to 1-A continuous output current and an adjustable output voltage from 0.9 V to 6 V. It is packaged in a 2-mm × 2-mm WSON-8 package with an exposed thermal pad, operates over a junction temperature range of -40°C to 125°C, and meets AEC-Q100 qualification with H2 ESD classification and C4B CDM classification. The device features DCS-Control™ topology, a typical switching frequency of 2.25 MHz, seamless power save mode with 17-μA quiescent current, power-good output, and 100% duty cycle operation.

Datasheet Summary
Powered by GS/AI

The TPS62160QDSGRQ1 is an automotive-qualified, synchronous step-down DC-DC converter optimized for high power density applications, operating from a 3-V to 17-V input voltage range with up to 1-A continuous output current and an adjustable output voltage from 0.9 V to 6 V. It is packaged in a 2-mm × 2-mm WSON-8 package with an exposed thermal pad, operates over a junction temperature range of -40°C to 125°C, and meets AEC-Q100 qualification with H2 ESD classification and C4B CDM classification. The device features DCS-Control™ topology, a typical switching frequency of 2.25 MHz, seamless power save mode with 17-μA quiescent current, power-good output, and 100% duty cycle operation.

Suppliers

Company
Product
Description
Supplier Links
TPS62160-Q1 3V-17V 1A Automotive Step-Down Converters in 2x2SON - TPS62160QDSGRQ1 - Texas Instruments
Dallas, TX, United States
TPS62160-Q1 3V-17V 1A Automotive Step-Down Converters in 2x2SON
TPS62160QDSGRQ1
TPS62160-Q1 3V-17V 1A Automotive Step-Down Converters in 2x2SON TPS62160QDSGRQ1
3V-17V 1A Automotive Step-Down Converters in 2x2SON 8-WSON -40 to 125

3V-17V 1A Automotive Step-Down Converters in 2x2SON 8-WSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160QDSGRQ1 - 809865-TPS62160QDSGRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160QDSGRQ1
809865-TPS62160QDSGRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160QDSGRQ1 809865-TPS62160QDSGRQ1
Manufacturer: Texas Instruments Win Source Part Number: 809865-TPS62160QDSGR Q1 Packaging: Reel Mounting Style: SMD Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 0.9V Synchronous Rectifier: Yes Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 17V Maximum Output Voltage: 6V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 809865-TPS62160QDSGRQ1
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 0.9V
Synchronous Rectifier: Yes
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 17V
Maximum Output Voltage: 6V
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40840-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40840-2-ND
Voltage Regulators - DC DC Switching Regulators 296-40840-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40840-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40840-1-ND
Voltage Regulators - DC DC Switching Regulators 296-40840-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40840-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40840-6-ND
Voltage Regulators - DC DC Switching Regulators 296-40840-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62160QDSGRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62160QDSGRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62160QDSGRQ1
IC REG BUCK ADJ 1A 8WSON

IC REG BUCK ADJ 1A 8WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62160QDSGRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62160QDSGRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62160QDSGRQ1
IC REG BUCK ADJUSTABLE 1A 8WSON

IC REG BUCK ADJUSTABLE 1A 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62160QDSGRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62160QDSGRQ1
Voltage Regulators - DC DC Switching Regulators TPS62160QDSGRQ1
IC REG BUCK ADJUSTABLE 1A 8WSON

IC REG BUCK ADJUSTABLE 1A 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62160QDSGRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62160QDSGRQ1
Voltage Regulators - DC DC Switching Regulators TPS62160QDSGRQ1
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62160QDSGRQ1 809865-TPS62160QDSGRQ1 296-40840-2-ND TPS62160QDSGRQ1 TPS62160QDSGRQ1 TPS62160QDSGRQ1 TPS62160QDSGRQ1
Product Name TPS62160-Q1 3V-17V 1A Automotive Step-Down Converters in 2x2SON PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160QDSGRQ1 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; WSON Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 6 volts 6 volts 0.9000 to 6 volts 0.9000 volts 0.9000 volts 0.9000 to 6 volts
Unlock Full Specs
to access all available technical data