Win Source Part Number: 1372183-TPS6208833YF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: DCS-Control™
Package: Tape & Reel
Product Status: Active
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Base Product Number: TPS6208833
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Current - Output: 3A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.4V
Frequency - Switching: 4MHz
Synchronous Rectifier: Yes
IC REG BUCK 3.3V 3A 6DSBGA
IC REG BUCK 3.3V 3A 6DSBGA
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 6-XFBGA, DSBGA
Switching Voltage Regulators 2.4V-5.5V input, tiny 6-pin 3A step-down converter in 1.2-mm x 0.8-mm WCSP 6-DSBGA -40 to 125
IC REG BUCK 3.3V 3A 6DSBGA
IC REG BUCK 3.3V 3A 6DSBGA
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 6-XFBGA, DSBGA
IC REG BUCK 3.3V 3A 6DSBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372183-TPS6208833YFPR | 296-TPS6208833YFPRDKR-ND | TPS6208833YFPR | TPS6208833YFPR | TPS6208833YFPR | TPS6208833YFPR | TPS6208833YFPR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 4000 kHz | 4000 kHz | 4000 kHz | 4000 kHz | 4000 kHz | 4000 kHz |