1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling 12-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798073-TPS62352YZGT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-UFBGA, DSBGA
Mounting: SMD
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 800mA
Family Name: TPS62352
Output Voltage: 0.75V (1.05V, 1.2V)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DSBGA
Output Voltage MAX: 1.44V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): FAN5355UC02X; LTC3542IS6#PBF; LTC3542IDC#PBF; LTC3448EDD;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1.05V, 1.2V) 1 Output 800mA 12-UFBGA, DSBGA
Switching Regulator, Voltage-mode, 1.6A, 3350kHz Switching Freq-Max
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1.05V, 1.2V) 1 Output 800mA 12-UFBGA, DSBGA
IC REG BUCK ADJ 800MA 12DSBGA
IC REG BUCK ADJ/PROG 12DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62352YZGT | 798073-TPS62352YZGT | TPS62352YZGT-ND | TPS62352YZGT | TPS62352YZGT | TPS62352YZGT | TPS62352YZGT |
| Product Name | TPS62352 1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62352YZGT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; DSBGA,VSON | Other; 12-UFBGA, DSBGA | Other; 12-UFBGA, DSBGA | Other; BGA12 | Other; 12-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Frequency Synchronization,Light Load Efficiency,Output Discharge,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7500 to 1.44 volts | 0.7500 to 1.2 volts | 0.7500 to 1.44 volts | 0.7500 to 1.44 volts | 0.7500 volts |