Adjustable, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112353-TPS62220DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62220DDCTG4 | 1112353-TPS62220DDCTG4 |
| Product Name | TPS62220 Adjustable, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62220DDCTG4 |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable |
| Package Type | Other; SOT | SOT23; Other; SOT-23-5 |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.7000 to 6 volts | 0.7000 volts |