Texas Instruments TPS62151 3?17V 1A Step-Down Converter in 3x3 QFN package TPS62151RGTT

Description
3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85
Request a Quote Datasheet
Description
3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62151 3?17V 1A Step-Down Converter in 3x3 QFN package - TPS62151RGTT - Texas Instruments
Dallas, TX, United States
TPS62151 3?17V 1A Step-Down Converter in 3x3 QFN package
TPS62151RGTT
TPS62151 3?17V 1A Step-Down Converter in 3x3 QFN package TPS62151RGTT
3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85

3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30008-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30008-1-ND
Voltage Regulators - DC DC Switching Regulators 296-30008-1-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30008-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30008-2-ND
Voltage Regulators - DC DC Switching Regulators 296-30008-2-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30008-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30008-6-ND
Voltage Regulators - DC DC Switching Regulators 296-30008-6-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62151RGTT - 798062-TPS62151RGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62151RGTT
798062-TPS62151RGTT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62151RGTT 798062-TPS62151RGTT
Manufacturer: Texas Instruments Win Source Part Number: 798062-TPS62151RGTT Series: DCS-Control Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: TPS62151 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Input Voltage MIN: 3V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): LTC3624EDD-25#TRPBF; LTC3624IDD-23.3#PBF; LTC3624EDD-23.3#TRPB F; LTC3624IDD-25#TRPBF; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798062-TPS62151RGTT
Series: DCS-Control
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: TPS62151
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): LTC3624EDD-25#TRPBF; LTC3624IDD-23.3#PBF; LTC3624EDD-23.3#TRPBF; LTC3624IDD-25#TRPBF;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62151RGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62151RGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62151RGTT
IC REG BUCK 1.8V 1A 16VQFN

IC REG BUCK 1.8V 1A 16VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62151RGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62151RGTT
Voltage Regulators - DC DC Switching Regulators TPS62151RGTT
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62151RGTT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62151RGTT
Voltage Regulators - DC DC Switching Regulators TPS62151RGTT
IC REG BUCK 1.8V 1A 16QFN

IC REG BUCK 1.8V 1A 16QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62151RGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62151RGTT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62151RGTT
IC REG BUCK 1.8V 1A 16QFN

IC REG BUCK 1.8V 1A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62151RGTT 296-30008-1-ND 798062-TPS62151RGTT TPS62151RGTT TPS62151RGTT TPS62151RGTT TPS62151RGTT
Product Name TPS62151 3?17V 1A Step-Down Converter in 3x3 QFN package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62151RGTT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck; Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data