Automotive Catalog 3MHz, 500mA Step-Down Converter in 1 x 1.5mm SON Package 6-SON -40 to 105
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 6-UFDFN
IC REG BUCK 1.5V 500MA 6SON
IC REG BUCK 1.5V 500MA 6SON
IC REG BUCK 1.5V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 6-UFDFN
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS622314TDRYRQ1 | 296-36821-2-ND | TPS622314TDRYRQ1 | TPS622314TDRYRQ1 | TPS622314TDRYRQ1 | TPS622314TDRYRQ1 |
| Product Name | TPS622314-Q1 Automotive Catalog 3MHz, 500mA Step-Down Converter in 1 x 1.5mm SON Package | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SON | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 to ? volts |