2.2-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Switching Regulator, Voltage-mode, 0.4A, 1850kHz Switching Freq-Max, PDSO5
Buck Switching Regulator IC Positive Fixed 2.2V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5
Buck Switching Regulator IC Positive Fixed 2.2V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5
IC REG BUCK 2.2V 400MA SOT23-5
IC REG BUCK 2.2V 400MA SOT23-5
Buck Switching Regulator IC Positive Fixed 2.2V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62225DDCT | TPS62225DDCT | 296-TPS62225DDCT-ND | TPS62225DDCT | TPS62225DDCT | TPS62225DDCT |
| Product Name | TPS62225 2.2-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 to ? volts |