Automotive Catalog, Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Int 10-VSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 810693-TPS62400QDRCR
Packaging: Reel
Mounting Style: SMD
Current - Output: 400mA, 600mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.3MHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 6V
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Part Number Series: TPS62400
IC REG BUCK SYNC ADJ DL 10SON
IC REG BUCK ADJ DL 10VSON
IC REG BUCK ADJ DL 10VSON
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ DL 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62400QDRCRQ1 | 296-40843-2-ND | 810693-TPS62400QDRCRQ1 | 815-TPS62400QDRCRQ1 | TPS62400QDRCRQ1 | TPS62400QDRCRQ1 | TPS62400QDRCRQ1 | TPS62400QDRCRQ1 |
| Product Name | TPS62400-Q1 Automotive Catalog, Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Int | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62400QDRCRQ1 | IC REG BUCK SYNC ADJ DL 10SON | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 0.6000 to 6 volts | 0.6000 to 6 volts | 6 volts | 6 volts | 0.6000 volts | 0.6000 to 6 volts | 0.6000 volts |