1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling 10-VSON -40 to 85
Switching Regulator, Voltage-mode, 0.8A, 3350kHz Switching Freq-Max, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 090460-TPS62355DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.75V (0.9V, 1.15V)
Maximum Output Voltage: 1.54V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (0.9V, 1.15V) 1 Output 800mA 10-VFDFN Exposed Pad
IC REG BCK ADJ/PROG 800MA 10VSON
IC REG BCK ADJ/PROG 800MA 10VSON
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (0.9V, 1.15V) 1 Output 800mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 800MA 10VSON
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62355DRCR | TPS62355DRCR | 090460-TPS62355DRCR | 296-22677-2-ND | TPS62355DRCR | TPS62355DRCR | TPS62355DRCR | TPS62355DRCR |
| Product Name | TPS62355 1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62355DRCR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable | Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; VSON | Other; VSON10 | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Frequency Synchronization,Light Load Efficiency,Output Discharge,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.7500 to 1.54 volts | 0.7500 to 1.15 volts | 0.7500 to 1.54 volts | 0.7500 volts | 0.7500 to 1.54 volts | 0.7500 volts |