The TPS62402 is a dual synchronous step-down DC-DC converter featuring 400 mA and 600 mA output currents, operating at a fixed 2.25 MHz switching frequency. It supports adjustable output voltages from 0.6 V to the input voltage and includes pin-selectable fixed output voltages for Converter1 (1.1 V or 1.2 V) and a fixed 3.3 V output for Converter2. The device operates from an input voltage range of 2.5 V to 6 V, with a typical quiescent current of 32 μA for both converters and a shutdown current of 1.2 μA. It is available in a 10-pin 3 mm × 3 mm VSON package, with an operating temperature range of -40 °C to 85 °C.
Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Buck Switching Regulator IC Positive Programmable (Fixed) 1.2V, 1.8V (3.3V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1112407-TPS62402DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable (Fixed)
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 400mA, 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V (3.3V)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG BUCK PROG/3.3V DL 10SON
Buck Switching Regulator IC Positive Programmable (Fixed) 1.2V, 1.8V (3.3V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
IC REG BCK PROG 400MA DL 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62402DRCRG4 | TPS62402DRCRG4-ND | 1112407-TPS62402DRCRG4 | TPS62402DRCRG4 | TPS62402DRCRG4 | TPS62402DRCRG4 |
| Product Name | TPS62402 Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62402DRCRG4 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Programmable (Fixed) | Fixed; Programmable (Fixed) | ||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.2 to 1.8 volts | 1.2 to 1.8 volts | 1.2 to 3.3 volts | 1.2 to ? volts | 1.2 volts |