Texas Instruments TPS62153 3?17V 1A Step-Down Converter in 3x3 QFN package TPS62153RGTT

Description
3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85
Request a Quote
Description
3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62153 is a 3-V to 17-V, 1-A synchronous step-down DC-DC converter with a fixed 5.0-V output voltage, designed for high power density applications. It comes in a 16-pin VQFN package measuring 3.00 mm × 3.00 mm with an exposed thermal pad for improved heat dissipation. The device operates with a typical switching frequency of 2.5 MHz and supports seamless transition to power-save mode with a quiescent current of 17 µA. It includes power-good output, programmable soft start, 100% duty-cycle operation, and protection against overtemperature and short circuits. Operating junction temperature ranges from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The TPS62153 is a 3-V to 17-V, 1-A synchronous step-down DC-DC converter with a fixed 5.0-V output voltage, designed for high power density applications. It comes in a 16-pin VQFN package measuring 3.00 mm × 3.00 mm with an exposed thermal pad for improved heat dissipation. The device operates with a typical switching frequency of 2.5 MHz and supports seamless transition to power-save mode with a quiescent current of 17 µA. It includes power-good output, programmable soft start, 100% duty-cycle operation, and protection against overtemperature and short circuits. Operating junction temperature ranges from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
TPS62153 3?17V 1A Step-Down Converter in 3x3 QFN package - TPS62153RGTT - Texas Instruments
Dallas, TX, United States
TPS62153 3?17V 1A Step-Down Converter in 3x3 QFN package
TPS62153RGTT
TPS62153 3?17V 1A Step-Down Converter in 3x3 QFN package TPS62153RGTT
3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85

3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30010-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30010-6-ND
Voltage Regulators - DC DC Switching Regulators 296-30010-6-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30010-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30010-1-ND
Voltage Regulators - DC DC Switching Regulators 296-30010-1-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30010-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30010-2-ND
Voltage Regulators - DC DC Switching Regulators 296-30010-2-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62153RGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62153RGTT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62153RGTT
IC REG BUCK 5V 1A 16QFN

IC REG BUCK 5V 1A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62153RGTT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62153RGTT
Voltage Regulators - DC DC Switching Regulators TPS62153RGTT
IC REG BUCK 5V 1A 16QFN

IC REG BUCK 5V 1A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62153RGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62153RGTT
Voltage Regulators - DC DC Switching Regulators TPS62153RGTT
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62153RGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62153RGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62153RGTT
IC REG BUCK 5V 1A 16VQFN

IC REG BUCK 5V 1A 16VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62153RGTT 296-30010-6-ND TPS62153RGTT TPS62153RGTT TPS62153RGTT TPS62153RGTT
Product Name TPS62153 3?17V 1A Step-Down Converter in 3x3 QFN package Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts 5 volts
Unlock Full Specs
to access all available technical data