3 MHz Ultra Small Step Down Converter with DCS-Control in 1x1.5 SON Package 6-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272892-TPS62230DRYT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-UFDFN
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS62230
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (1.45x1)
Input Voltage MIN: 2.05V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): XCL205B2H3AR-G; ADP2108AUJZ-2.3-R7; ADP2108ACBZ-2.3-R7;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 6-UFDFN
IC REG BUCK 2.5V 500MA 6SON
IC REG BUCK 2.5V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 6-UFDFN
IC REG BUCK 2.5V 0.5A SYNC 6SON
IC REG BUCK 2.5V 500MA 6SON
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62230DRYT | 1272892-TPS62230DRYT | 296-24484-1-ND | TPS62230DRYT | TPS62230DRYT | TPS62230DRYT | 815-TPS62230DRYT | TPS62230DRYT |
| Product Name | TPS62230 3 MHz Ultra Small Step Down Converter with DCS-Control in 1x1.5 SON Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62230DRYT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 2.5V 0.5A SYNC 6SON | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SON | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | 2.5 volts |