Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN 8-DSBGA -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 8-UFBGA, DSBGA
Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max, CMOS
Manufacturer: Texas Instruments
Win Source Part Number: 109706-TPS62300YZDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DSBGA (2.3x1.3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.4V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 500MA 8DSBGA
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 8-UFBGA, DSBGA
IC REG BUCK ADJ 500MA 8DSBGA
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62300YZDR | 296-18280-2-ND | TPS62300YZDR | 109706-TPS62300YZDR | TPS62300YZDR | TPS62300YZDR | TPS62300YZDR |
| Product Name | TPS62300 Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62300YZDR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; DSBGA,VSON | Other; 8-UFBGA, DSBGA | Other; BGA8 | Other; 8-DSBGA (2.3x1.3) | Other; 8-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.4 volts | 0.6000 to 5.4 volts | 0.6000 volts | 0.6000 to 5.4 volts | 0.6000 volts |