Manufacturer: Texas Instruments
Win Source Part Number: 937295-TPS62148RGXR
Series: DCS-Control™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Package: 11-VFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS62148
Categories: Integrated Circuits (ICs)
Case / Package: 11-VQFN-HR (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52018-2, 296-52018-1, 296-52018-6, TPS62148RGXR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
IC REG BUCK ADJUSTABLE 2A 11VQFN
IC REG BUCK ADJ 2A 11VQFN
IC REG BUCK ADJUSTABLE 2A 11VQFN
Switching Voltage Regulators 3-17V 2.0A Step-Down Converter with 1% accuracy and PFM/Forced-PWM in 2x3QFN 11-VQFN-HR -40 to 125
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 937295-TPS62148RGXR | 296-TPS62148RGXRCT-ND | TPS62148RGXR | TPS62148RGXR | TPS62148RGXR | TPS62148RGXR | TPS62148RGXR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62148RGXR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 11-VQFN-HR (2x3) | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification |