Texas Instruments TPS62201 1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 TPS62201DBVTG4

Description
1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62201 1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 - TPS62201DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS62201 1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23
TPS62201DBVTG4
TPS62201 1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 TPS62201DBVTG4
1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85

1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62201DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62201DBVTG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62201DBVTG4-ND
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 300mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 300mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62201DBVTG4 - 1112346-TPS62201DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62201DBVTG4
1112346-TPS62201DBVTG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62201DBVTG4 1112346-TPS62201DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112346-TPS62201DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112346-TPS62201DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62201DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62201DBVTG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62201DBVTG4
IC REG BUCK 1.5V 300MA SOT23-5

IC REG BUCK 1.5V 300MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62201DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62201DBVTG4
Voltage Regulators - DC DC Switching Regulators TPS62201DBVTG4
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 300mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 300mA SC-74A, SOT-753

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62201DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62201DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62201DBVTG4
IC REG BUCK 1.5V 300MA SOT23-5

IC REG BUCK 1.5V 300MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62201DBVTG4 TPS62201DBVTG4-ND 1112346-TPS62201DBVTG4 TPS62201DBVTG4 TPS62201DBVTG4 TPS62201DBVTG4
Product Name TPS62201 1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62201DBVTG4 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts 1.5 volts
Unlock Full Specs
to access all available technical data