Texas Instruments TPS62161 3V-17V 1A Step-Down Converters with DCS-Control? TPS62161DSGR

Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85
Request a Quote Datasheet
Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62161 3V-17V 1A Step-Down Converters with DCS-Control? - TPS62161DSGR - Texas Instruments
Dallas, TX, United States
TPS62161 3V-17V 1A Step-Down Converters with DCS-Control?
TPS62161DSGR
TPS62161 3V-17V 1A Step-Down Converters with DCS-Control? TPS62161DSGR
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85

3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62161DSGR - 1272871-TPS62161DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62161DSGR
1272871-TPS62161DSGR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62161DSGR 1272871-TPS62161DSGR
Manufacturer: Texas Instruments Win Source Part Number: 1272871-TPS62161DSGR Series: DCS-Control Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: TPS62161 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Input Voltage MIN: 3V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): ZSPM4011BA1W15; ZSPM4012BA1W18; MAX77756AEWL+; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272871-TPS62161DSGR
Series: DCS-Control
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: TPS62161
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (2x2)
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): ZSPM4011BA1W15; ZSPM4012BA1W18; MAX77756AEWL+;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29896-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29896-1-ND
Voltage Regulators - DC DC Switching Regulators 296-29896-1-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29896-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29896-6-ND
Voltage Regulators - DC DC Switching Regulators 296-29896-6-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29896-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29896-2-ND
Voltage Regulators - DC DC Switching Regulators 296-29896-2-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62161DSGR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62161DSGR
Voltage Regulators - DC DC Switching Regulators TPS62161DSGR
IC REG BUCK 1.8V 1A 8WSON

IC REG BUCK 1.8V 1A 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62161DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62161DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62161DSGR
IC REG BUCK 1.8V 1A 8WSON

IC REG BUCK 1.8V 1A 8WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62161DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62161DSGR
Voltage Regulators - DC DC Switching Regulators TPS62161DSGR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62161DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62161DSGR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62161DSGR
IC REG BUCK 1.8V 1A 8WSON

IC REG BUCK 1.8V 1A 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62161DSGR 1272871-TPS62161DSGR 296-29896-1-ND TPS62161DSGR TPS62161DSGR TPS62161DSGR TPS62161DSGR
Product Name TPS62161 3V-17V 1A Step-Down Converters with DCS-Control? PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62161DSGR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; WSON Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data