17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform 16-QFN -40 to 85
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 3.2A 16-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 735438-TPS62134BRGTR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3.2A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 0.95V
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.7V
Switching Frequency: 1MHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 17V
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 3.2A 16-VFQFN Exposed Pad
IC REG BUCK PROG 3.2A 16QFN
IC REG BUCK PROG 3.2A 16QFN
Switching Voltage Regulators 17-V Input, Stepdwn Converter
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62134BRGTR | TPS62134BRGTR-ND | 735438-TPS62134BRGTR | TPS62134BRGTR | TPS62134BRGTR | TPS62134BRGTR | TPS62134BRGTR |
| Product Name | TPS62134B 17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62134BRGTR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Programmable | Fixed; Programmable | |||
| Package Type | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Power Good,Pre-Bias Start-Up,Remote Sense,Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 1.05 volts | 0.7000 to 0.9500 volts | 0.9500 volts | 0.7000 to 0.9500 volts | 0.7000 volts |