2.25MHz, 1A Peak Current Limited Step-Down Converter 6-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055725-TPS62250DRVR
Packaging: Reel - TR
Applications: Converter, USB
Mounting: SMD (SMT)
Voltage - Input: 2 V to 6 V
Number of Outputs: 1
Output Voltage: 0.6 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SON (2x2)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC REG CONV USB 1OUT 6SON
IC REG CONV USB 1OUT 6SON
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS62250DRVR | 055725-TPS62250DRVR | TPS62250DRVR | TPS62250DRVR |
| Product Name | TPS62250 2.25MHz, 1A Peak Current Limited Step-Down Converter | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62250DRVR | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SON | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs | ||
| Output Voltage | 0.6000 to 6 volts | 0.6000 to 6 volts |