Texas Instruments TPS62122 15V, 75mA, 96% efficiency Step-Down Converter TPS62122DRVT

Description
15V, 75mA, 96% efficiency Step-Down Converter 6-SON -40 to 85
Request a Quote Datasheet
Description
15V, 75mA, 96% efficiency Step-Down Converter 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62122 15V, 75mA, 96% efficiency Step-Down Converter - TPS62122DRVT - Texas Instruments
Dallas, TX, United States
TPS62122 15V, 75mA, 96% efficiency Step-Down Converter
TPS62122DRVT
TPS62122 15V, 75mA, 96% efficiency Step-Down Converter TPS62122DRVT
15V, 75mA, 96% efficiency Step-Down Converter 6-SON -40 to 85

15V, 75mA, 96% efficiency Step-Down Converter 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27829-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27829-2-ND
Voltage Regulators - DC DC Switching Regulators 296-27829-2-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27829-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27829-6-ND
Voltage Regulators - DC DC Switching Regulators 296-27829-6-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27829-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27829-1-ND
Voltage Regulators - DC DC Switching Regulators 296-27829-1-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62122DRVT - 798056-TPS62122DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62122DRVT
798056-TPS62122DRVT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62122DRVT 798056-TPS62122DRVT
Manufacturer: Texas Instruments Win Source Part Number: 798056-TPS62122DRVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Up to 800kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 75mA Family Name: TPS62122 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-SON (2x2) Output Voltage MAX: 5.5V Input Voltage MIN: 2V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): STPRDC01TR; PSA60TR; TPS62122DRVR; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798056-TPS62122DRVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 800kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 75mA
Family Name: TPS62122
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-SON (2x2)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): STPRDC01TR; PSA60TR; TPS62122DRVR;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62122DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62122DRVT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62122DRVT
IC REG BUCK ADJUSTABLE 75MA 6SON

IC REG BUCK ADJUSTABLE 75MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62122DRVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62122DRVT
Voltage Regulators - DC DC Switching Regulators TPS62122DRVT
IC REG BUCK ADJUSTABLE 75MA 6SON

IC REG BUCK ADJUSTABLE 75MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62122DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62122DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62122DRVT
IC REG BUCK ADJ 75MA 6WSON

IC REG BUCK ADJ 75MA 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62122DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62122DRVT
Voltage Regulators - DC DC Switching Regulators TPS62122DRVT
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA 6-WDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62122DRVT 296-27829-2-ND 798056-TPS62122DRVT TPS62122DRVT TPS62122DRVT TPS62122DRVT TPS62122DRVT
Product Name TPS62122 15V, 75mA, 96% efficiency Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62122DRVT PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck; Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 to 5.5 volts 1.2 to 5.5 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data