17-V Input, Step-down Converter With Low Power Mode Input for Intel SkyLake Platform 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272859-TPS62134ARGT
Series: DCS-Control
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3.2A
Family Name: TPS62134A
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Output Voltage MAX: 0.98V
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): LTC3624IMSE#TRPBF; LTC3624IMSE#PBF; LTC3624HMSE#PBF;
Introduction Date: January 13, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Programmable 0V 1 Output 3.2A 16-VFQFN Exposed Pad
IC REG BUCK PROG 0V 3.2A 16VQFN
Buck Switching Regulator IC Positive Programmable 0V 1 Output 3.2A 16-VFQFN Exposed Pad
IC REG BUCK PROG 3.2A 16QFN
IC REG BUCK PROG 3.2A 16QFN
Switching Voltage Regulators 17-V Input, Stepdwn Converter
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62134ARGTR | 1272859-TPS62134ARGTR | TPS62134ARGTR-ND | TPS62134ARGTR | TPS62134ARGTR | TPS62134ARGTR | TPS62134ARGTR | TPS62134ARGTR |
| Product Name | TPS62134A 17-V Input, Step-down Converter With Low Power Mode Input for Intel SkyLake Platform | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62134ARGTR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | |||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 0.0 volts | 0.7000 to 0.9800 volts | 0.7000 volts | 0.0 to 0.9800 volts | 0.7000 volts |