1.6-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS62204DBVTG4 |
| Product Name | TPS62204 1.6-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification |
| Output Voltage | 1.6 volts |