Texas Instruments TPS62067 3MHz, 2A Step-Down Converter in 2x2 SON Package TPS62067DSGR

Description
3MHz, 2A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85
Request a Quote
Description
3MHz, 2A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62067 is a 3-MHz synchronous step-down DC/DC converter providing up to 2-A output current with an input voltage range of 2.9 V to 6 V. It features power save mode for high efficiency across load currents and an open-drain power good output. The device operates with a junction temperature range of -40°C to 125°C and is available in a 2-mm × 2-mm × 0.75-mm 8-pin WSON package. It supports 100% duty cycle for lowest dropout and includes output capacitor discharge functionality.

Datasheet Summary
Powered by GS/AI

The TPS62067 is a 3-MHz synchronous step-down DC/DC converter providing up to 2-A output current with an input voltage range of 2.9 V to 6 V. It features power save mode for high efficiency across load currents and an open-drain power good output. The device operates with a junction temperature range of -40°C to 125°C and is available in a 2-mm × 2-mm × 0.75-mm 8-pin WSON package. It supports 100% duty cycle for lowest dropout and includes output capacitor discharge functionality.

Suppliers

Company
Product
Description
Supplier Links
TPS62067 3MHz, 2A Step-Down Converter in 2x2 SON Package - TPS62067DSGR - Texas Instruments
Dallas, TX, United States
TPS62067 3MHz, 2A Step-Down Converter in 2x2 SON Package
TPS62067DSGR
TPS62067 3MHz, 2A Step-Down Converter in 2x2 SON Package TPS62067DSGR
3MHz, 2A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85

3MHz, 2A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39442-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39442-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39442-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39442-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39442-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39442-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39442-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39442-6-ND
Voltage Regulators - DC DC Switching Regulators 296-39442-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62067DSGR - 034336-TPS62067DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62067DSGR
034336-TPS62067DSGR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62067DSGR 034336-TPS62067DSGR
Manufacturer: Texas Instruments Win Source Part Number: 034336-TPS62067DSGR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Family Name: TPS62067 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 6V Minimum Input Voltage: 2.9V Alternative Parts (Cross-Reference): MAX1587AETL+; MAX1586AETM+T; MAX1586BETM+; Introduction Date: August 01, 2009 Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034336-TPS62067DSGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: TPS62067
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.9V
Alternative Parts (Cross-Reference): MAX1587AETL+; MAX1586AETM+T; MAX1586BETM+;
Introduction Date: August 01, 2009
Country of Origin: Philippines, Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62067DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62067DSGR
Voltage Regulators - DC DC Switching Regulators TPS62067DSGR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62067DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62067DSGR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62067DSGR
IC REG BUCK ADJUSTABLE 2A 8WSON

IC REG BUCK ADJUSTABLE 2A 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62067DSGR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62067DSGR
Voltage Regulators - DC DC Switching Regulators TPS62067DSGR
IC REG BUCK ADJUSTABLE 2A 8WSON

IC REG BUCK ADJUSTABLE 2A 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62067DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62067DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62067DSGR
IC REG BUCK ADJ 2A 8WSON

IC REG BUCK ADJ 2A 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62067DSGR 296-39442-2-ND 034336-TPS62067DSGR TPS62067DSGR TPS62067DSGR TPS62067DSGR TPS62067DSGR
Product Name TPS62067 3MHz, 2A Step-Down Converter in 2x2 SON Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62067DSGR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; WSON Other; 8-WFDFN Exposed Pad Other; 8-WSON (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 6 volts 0.8000 to 6 volts 0.8000 volts 0.8000 to 6 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data