The TPS62130A-Q1 is a 3-V to 17-V, 3-A synchronous step-down DC-DC converter for automotive applications, featuring DCS-Control™ topology and a 16-pin VQFN package measuring 3 mm × 3 mm. It operates over a junction temperature range of -40°C to 125°C, supports adjustable output voltages from 0.9 V to 6 V, and includes power good output, programmable soft start, and 100% duty cycle mode. The device is AEC-Q100 qualified with HBM ESD classification level 2 and CDM ESD classification level C4B.
TPS62130A-Q1 3 to 17-V 3-A Automotive Step-Down Converter in 3 ? 3 QFN Package 16-QFN -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1272856-TPS62130AQRG
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 6V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.9V
Switching Frequency: 2.5MHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 17V
IC REG BUCK ADJ 3A 16VQFN
IC REG BUCK ADJUSTABLE 3A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 16QFN
Switching Voltage Regulators 3 to 17V 3A Auto Stp-Dwn Converter
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62130AQRGTRQ1 | 296-40834-2-ND | 1272856-TPS62130AQRGTRQ1 | TPS62130AQRGTRQ1 | TPS62130AQRGTRQ1 | TPS62130AQRGTRQ1 | TPS62130AQRGTRQ1 | TPS62130AQRGTRQ1 |
| Product Name | TPS62130A-Q1 TPS62130A-Q1 3 to 17-V 3-A Automotive Step-Down Converter in 3 ? 3 QFN Package | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62130AQRGTRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | Buck | ||||
| Package Type | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.9000 to 6.3 volts | 0.9000 to 6 volts | 6 volts | 0.9000 volts | 0.9000 to 6 volts | 0.9000 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |