Manufacturer: Texas Instruments
Win Source Part Number: 1112376-TPS62234DRYT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.1V
Minimum Input Voltage: 2.05V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 2.1V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 2.1V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 2.1V 1 Output 500mA 6-UFDFN
IC REG BUCK 2.1V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 2.1V 1 Output 500mA 6-UFDFN
IC REG BUCK 2.1V 500MA 6SON
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1112376-TPS62234DRYT | 296-TPS62234DRYTTR-ND | TPS62234DRYT | TPS62234DRYT | TPS62234DRYT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62234DRYT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-SON (1.45x1) | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |